Trans Voltage Suppressor Diode, Product overview: MSX1PJHM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSX1PJHM3/89A can be used for catalog matching and distributor lookup.
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)
DIODE GEN PURP 600V 1A MICROSMP
Rectifiers 1.0A 600V Micro SMP, ESD PROTECTION
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MSX1PJHM3/89A | MSX1PJHM3/89AGITR-ND | MSX1PJHM3/89A | MSX1PJHM3/89A |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS |