VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LDO Voltage Regulators 1.0A 1.0% Fixed Voltage LDO | |
| LDO Voltage Regulators 1.2V 150mA Single LDO w/PG | |
| LDO Voltage Regulators 1.5A 1.0% Fixed Voltage LDO + Flag + Shutdown | |
| LDO Voltage Regulators 1.5A 1.0% Fixed Voltage LDO | |
| LDO Voltage Regulators 1.5A Low Voltage, ADJ. High Bandwidth LDO Regulator with Dual Input Supplies | |
| LDO Voltage Regulators 1.5A, Adjustable VOUTuCap LDO | |
| LDO Voltage Regulators 100mA, 1% LDO Regulator | |
| LDO Voltage Regulators 10mA Ultra Low Iq Single uCap LDO | |
| LDO Voltage Regulators 150mA 1% Low Noise LDO w/Flag | |
| LDO Voltage Regulators 150mA 1% Low Noise LDO | |
| LDO Voltage Regulators 150mA High-PSRR uCap LDO | |
| LDO Voltage Regulators 150mA LDO w/PG | |
| LDO Voltage Regulators 150mA Low Vo, Low Iq LDO | |
| LDO Voltage Regulators 150mA Low Voltage uCap CMOS Regulator | |
| LDO Voltage Regulators 150mA, Low Iq LDO | |
| LDO Voltage Regulators 180mA 3% Low Noise LDO | |
| LDO Voltage Regulators 1A High Speed, Low Vin LDO | |
| LDO Voltage Regulators 200mA, 1% LDO Regulator | |
| LDO Voltage Regulators 2A LDO, Low Vin, Low Vout, Fast Transient Response, uCap Stable | |
| LDO Voltage Regulators 3.0A 1.0% Fixed Voltage LDO + Flag + Shutdown | |
| LDO Voltage Regulators 3.0A 1.0% Fixed Voltage LDO | |
| LDO Voltage Regulators 300mA uCapl LDO with Reset | |
| LDO Voltage Regulators 3A Adjustable Wide VIN LDO | |
| LDO Voltage Regulators 3A Low Voltage, ADJ. High Bandwidth LDO Regulator with Dual Input Supplies | |
| LDO Voltage Regulators 5.0A 1.0% Fixed Voltage LDO+Features | |
| LDO Voltage Regulators 5.0A 1.0% Fixed Voltage LDO | |
| LDO Voltage Regulators 500mA 1% Low Noise LDO | |
| LDO Voltage Regulators 500mA 3% LDO Improved LM2937 | |
| LDO Voltage Regulators 500mA Adjustable Micropower ULDO, Linear Regulator with Power Good | |
| LDO Voltage Regulators 500mA Peak 1% Low Noise LDO w/Flag | |
| LDO Voltage Regulators 500mA Peak 1% Low Noise LDO | |
| LDO Voltage Regulators 500mA Peak Low Noise LDO | |
| LDO Voltage Regulators 500mA Peak Output LDO | |
| LDO Voltage Regulators 500mA Peak Output, Adjustable Vout LDO | |
| LDO Voltage Regulators 5A LDO, Low Vin, Low Vout, Fast Transient Response, uCap Stable | |
| LDO Voltage Regulators 750mA uCap LDO in Power | |
| LDO Voltage Regulators 80mA uCap LDO | |
| LDO Voltage Regulators 80mA, 3% uCapLDO Regulator | |
| LDO Voltage Regulators Dual 100mA, 1% LDO Regulator | |
| LDO Voltage Regulators Dual 150mA 1% Low Noise LDO | |
| LDO Voltage Regulators Dual 50mA 3% uCap LDO | |
| LDO Voltage Regulators Dual Supply, LV 1.5A LDO | |
| LDO Voltage Regulators Dual Supply, LV 2A LDO | |
| LDO Voltage Regulators Dual Supply, LV 3.0A LDO | |
| LDO Voltage Regulators Dual uCap 50mA LDO | |
| LDO Voltage Regulators High VIN Low IQ uCap LDO | |
| LDO Voltage Regulators High Vin, Low Iq Regulator | |
| LDO Voltage Regulators Low Noise, IttyBitty, CMOS LDO | |
| LDO Voltage Regulators Low Quiescent Current uCap LDO | |
| LDO Voltage Regulators Low Vin Single 500mA Adjustable LDO | |
| LDO Voltage Regulators Low Vin Single 500mA LDO | |
| LDO Voltage Regulators MIC5211-1.8/2.5YM6 Dual uCap 50mA LDO | |
| LDO Voltage Regulators MIC5211-1.8/3.3YM6 Dual uCap 50mA LDO | |
| LDO Voltage Regulators MIC5211-2.5/3.3YM6 Dual uCap 50mA LDO | |
| LDO Voltage Regulators Ultra Low Iq LDO Regulator | |
| LDO Voltage Regulators | |
| Switching Voltage Regulators 1.3A SuperSwitcher | |
| Switching Voltage Regulators 1.5A 2MHz Buck Regulator | |
| Switching Voltage Regulators 1.8MHz, Dual 2A Buck Regulator | |
| Switching Voltage Regulators 2 MHz Dual 2A Integrated Switch Buck Regulator | |
| Switching Voltage Regulators 2.7V to 5.5V, 3A, 3.3MHz POL | |
| Switching Voltage Regulators 2.7V to 5.5V, 5A, 3.3MHz POL | |
| Switching Voltage Regulators 200kHz 0.5A Step-down Regulator | |
| Switching Voltage Regulators 200kHz 1.0A Step-down Regulator | |
| Switching Voltage Regulators 200kHz 3.0A Step-down Regulator | |
| Switching Voltage Regulators 20V, 6A Hyper Light Load Module | |
| Switching Voltage Regulators 20V, 6A Hyper Speed Load Module | |
| Switching Voltage Regulators 26V 10A Power Module | |
| Switching Voltage Regulators 26V 12A Power Module | |
| Switching Voltage Regulators 26V 14A Power Module | |
| Switching Voltage Regulators 26V, 10A Power Module with Hyper Light Load | |
| Switching Voltage Regulators 26V, 10A Power Module with Hyper Speed Control | |
| Switching Voltage Regulators 26V, 14A Power Module with Hyper Light Load | |
| Switching Voltage Regulators 26V, 14A Power Module with Hyper Speed Control | |
| Switching Voltage Regulators 26V, 6A Power Module with Hyper Light Load | |
| Switching Voltage Regulators 26V, 6A Power Module with Hyper Speed Control | |
| Switching Voltage Regulators 26V, 6A Power Module | |
| Switching Voltage Regulators 2A 2MHz Buck Regulator | |
| Switching Voltage Regulators 2A Peak SuperSwitcher | |
| Switching Voltage Regulators 3A 2MHz Buck Regulator | |
| Switching Voltage Regulators 3A Buck Regulator | |
| Switching Voltage Regulators 3mm X 3mm 2.7MHz 3A PWM Buck Regulator | |
| Switching Voltage Regulators 4 MHz Dual 2A Integrated Switch Buck Regulator | |
| Switching Voltage Regulators Efficient Simple Buck Regulator | |
| Switching Voltage Regulators Low-voltage Secondary-Side Shunt Regulator | |
| Switching Voltage Regulators Precision Current Limit Super Switcher | |
| Switching Voltage Regulators Step-down regulator |
| << Prev | Next >> |