"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.3A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.3A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.3A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK 5V 1.3A 8SOIC
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.3A 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators 1.3A SuperSwitcher
IC REG BUCK 5V 1.3A 8SOIC
IC REG BUCK 5V 1.3A 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 9101758 | 1654076 | 576-1221-6-ND | MIC4680-5.0YM-TR | MIC4680-5.0YM-TR | MIC4680-5.0YM-TR | MIC4680-5.0YM-TR | MIC4680-5.0YM-TR |
| Product Name | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps | |
| Efficiency | 90 % | 90 % | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck; Boost | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed |