Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5239-1.5YM-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5239-1.5YM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5239-1.5YM-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5239-1.5YM-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.5V 500MA Voltage Regulator IC
776-MIC5239-1.5YM-TR
1.5V 500MA Voltage Regulator IC 776-MIC5239-1.5YM-TR
IC REG LINEAR 1.5V 500MA 8SOIC Product overview: MIC5239-1.5YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5239-1.5YM-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 500MA 8SOIC Product overview: MIC5239-1.5YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5239-1.5YM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5239-1.5YM-TR - 884776-MIC5239-1.5YM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5239-1.5YM-TR
884776-MIC5239-1.5YM-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5239-1.5YM-TR 884776-MIC5239-1.5YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 884776-MIC5239-1.5YM -TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MIC5239 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5239-1.5YM TR, MIC5239-1.5YM TR-ND, MIC5239-1.5YMTR, MIC5239-1.5YMTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884776-MIC5239-1.5YM-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5239
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5239-1.5YM TR, MIC5239-1.5YM TR-ND, MIC5239-1.5YMTR, MIC5239-1.5YMTR-ND

Buy Now Datasheet
Voltage Regulators - Linear - MIC5239-1.5YM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5239-1.5YM-TR
Voltage Regulators - Linear MIC5239-1.5YM-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5239-1.5YM-TR
LDO Voltage Regulators MIC5239-1.5YM-TR
LDO Voltage Regulators High Vin, Low Iq Regulator

LDO Voltage Regulators High Vin, Low Iq Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5239-1.5YM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5239-1.5YM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5239-1.5YM-TR
IC REG LINEAR 1.5V 500MA 8SOIC

IC REG LINEAR 1.5V 500MA 8SOIC

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5239-1.5YM-TR
PMIC - Voltage Regulators - Linear MIC5239-1.5YM-TR
IC REG LINEAR 1.5V 500MA 8SOIC

IC REG LINEAR 1.5V 500MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5239-1.5YM-TR-ND 776-MIC5239-1.5YM-TR 884776-MIC5239-1.5YM-TR MIC5239-1.5YM-TR MIC5239-1.5YM-TR MIC5239-1.5YM-TR MIC5239-1.5YM-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5239-1.5YM-TR Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tape & Reel (TR) SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24251RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220823 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-5 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers