Buck Switching Regulator IC Positive Adjustable 0.625V 1 Output 5A 10-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.625V 1 Output 5A 10-VDFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 10DFN
Switching Voltage Regulators 2.7V to 5.5V, 5A, 3.3MHz POL
IC REG BUCK ADJ 5A 10DFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC4950YFL-TR-ND | MIC4950YFL-TR | MIC4950YFL-TR | MIC4950YFL-TR | MIC4950YFL-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 10-VDFN Exposed Pad | Other; 10-VDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6250 to 5.5 volts | 0.6250 to 5.5 volts | 0.6250 volts |