IC REG BUCK ADJ 2A 8SOIC
IC REG BUCK ADJ 2A 8SOIC
"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
Switching Voltage Regulators Precision Current Limit Super Switcher
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 2A 8SOIC
IC REG BUCK ADJ 2A 8SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MIC4682YM-TRDKR-ND | MIC4682YM-TR | MIC4682YM-TR | MIC4682YM-TR | MIC4682YM-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Output Voltage | 1.23 to 32.3 volts | 1.23 to 32.3 volts | 1.23 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |