Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5225-2.5YM5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3005-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3005-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3005-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3005-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3005-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3005-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3005-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3005-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3005-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.5V 150MA SOT23 Voltage Regulator IC
776-MIC5225-2.5YM5-TR
2.5V 150MA SOT23 Voltage Regulator IC 776-MIC5225-2.5YM5-TR
IC REG LINEAR 2.5V 150MA SOT23-5 Product overview: MIC5225-2.5YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5225-2.5YM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 150MA SOT23-5 Product overview: MIC5225-2.5YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5225-2.5YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5225-2.5YM5-TR - 1076811-MIC5225-2.5YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5225-2.5YM5-TR
1076811-MIC5225-2.5YM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5225-2.5YM5-TR 1076811-MIC5225-2.5YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076811-MIC5225-2.5Y M5-TR Packaging: Cut Reel Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.45V @ 150mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076811-MIC5225-2.5YM5-TR
Packaging: Cut Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.45V @ 150mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5225-2.5YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5225-2.5YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5225-2.5YM5-TR
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5225-2.5YM5-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5225-2.5YM5-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5225-2.5YM5-TR
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5225-2.5YM5-TR
LDO Voltage Regulators MIC5225-2.5YM5-TR
LDO Voltage Regulators High Vin, Low Iq Regulator

LDO Voltage Regulators High Vin, Low Iq Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5225-2.5YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5225-2.5YM5-TR
PMIC - Voltage Regulators - Linear MIC5225-2.5YM5-TR
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5225-2.5YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5225-2.5YM5-TR
Voltage Regulators - Linear MIC5225-2.5YM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Micrel MIC5225-2.5YM5 TR, LDO Voltage Regulator, 150mA, 2.5 V 2%, 2.316 Vin, 5-Pin SOT-23 - 536-MIC5225-2.5YM5-TR - Utmel Electronic Limited
Hong Kong, China
Micrel MIC5225-2.5YM5 TR, LDO Voltage Regulator, 150mA, 2.5 V 2%, 2.316 Vin, 5-Pin SOT-23
536-MIC5225-2.5YM5-TR
Micrel MIC5225-2.5YM5 TR, LDO Voltage Regulator, 150mA, 2.5 V 2%, 2.316 Vin, 5-Pin SOT-23 536-MIC5225-2.5YM5-TR
Micrel MIC5225-2.5YM5 TR, LDO Voltage Regulator, 150mA, 2.5 V 2%, 2.316 Vin, 5-Pin SOT-23

Micrel MIC5225-2.5YM5 TR, LDO Voltage Regulator, 150mA, 2.5 V 2%, 2.316 Vin, 5-Pin SOT-23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 576-3005-1-ND 776-MIC5225-2.5YM5-TR 1076811-MIC5225-2.5YM5-TR MIC5225-2.5YM5-TR MIC5225-2.5YM5-TR MIC5225-2.5YM5-TR MIC5225-2.5YM5-TR MIC5225-2.5YM5-TR 536-MIC5225-2.5YM5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5225-2.5YM5-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Micrel MIC5225-2.5YM5 TR, LDO Voltage Regulator, 150mA, 2.5 V 2%, 2.316 Vin, 5-Pin SOT-23
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data