Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
IC REG LINEAR 2.5V 500MA 8-MSOP
IC REG LINEAR 2.5V 500MA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
LDO Voltage Regulators High Vin, Low Iq Regulator
IC REG LINEAR 2.5V 500MA 8MSOP
IC REG LINEAR 2.5V 500MA 8MSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 150-MIC5239-2.5YMM-TR-ND | MIC5239-2.5YMM-TR | MIC5239-2.5YMM-TR | MIC5239-2.5YMM-TR | MIC5239-2.5YMM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |