Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
MICROCHIP TECHNOLOGY, INC.
MIC45212-2YMP-T1 -- SWITCHING VOLTAGE REGULATORS
Microchip Technology, Inc.
Switching Voltage Regulators
MIC45212-2YMP-T1
Description
Switching Voltage Regulators 26V 14A Power Module
Datasheet
Description
Switching Voltage Regulators 26V 14A Power Module
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Voltage Regulators
MIC45212-2YMP-T1
Switching Voltage Regulators
MIC45212-2YMP-T1
Switching Voltage Regulators 26V 14A Power Module
Switching Voltage Regulators 26V 14A Power Module
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Switching Voltage Regulators
Product Number
MIC45212-2YMP-T1
Product Name
Switching Voltage Regulators
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Voltage Regulators - DC DC Switching Regulators
A81805KESJSR
Specs
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; 20-VFQFN Exposed Pad
View Details
2
suppliers
Texas Instruments
Power Management IC
5962-8670408XA
Specs
I
OUT
1000 amps
Operating Temperature
-55 C (-67 F)
View Details
3
suppliers
RS Components, Ltd.
Switching Regulators
1672638
Specs
Package Type
Other; Sip
Efficiency
89 %
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Nordic Semiconductor ASA
Power Management IC
NPM1300-QEAA-R
Specs
Package Type
Other; Tape & Reel (TR)
f
sw
3600 kHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers