Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5239-5.0YM-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5239-5.0YM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5239-5.0YM-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5239-5.0YM-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5239-5.0YM-CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5239-5.0YM-CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5239-5.0YM-CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5239-5.0YM-DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5239-5.0YM-DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5239-5.0YM-DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1353548-MIC5239-5.0YM-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1353548-MIC5239-5.0YM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1353548-MIC5239-5.0YM-TR
Win Source Part Number: 1353548-MIC5239-5.0Y M-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 2 (1 Year) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: MIC5239 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply (Max): 15 mA Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 5V Voltage Dropout (Max): 0.35V @ 500mA (Typ) Current - Output: 500mA Current - Quiescent (Iq): 45 µA Control Features: Enable Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity

Win Source Part Number: 1353548-MIC5239-5.0YM-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MIC5239
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 15 mA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 5V
Voltage Dropout (Max): 0.35V @ 500mA (Typ)
Current - Output: 500mA
Current - Quiescent (Iq): 45 µA
Control Features: Enable
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity

Buy Now Datasheet
Singapore, Singapore
5V 500MA Voltage Regulator IC
776-MIC5239-5.0YM-TR
5V 500MA Voltage Regulator IC 776-MIC5239-5.0YM-TR
IC REG LINEAR 5V 500MA 8SOIC Product overview: MIC5239-5.0YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5239-5.0YM-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA 8SOIC Product overview: MIC5239-5.0YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5239-5.0YM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5239-5.0YM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5239-5.0YM-TR
Voltage Regulators - Linear MIC5239-5.0YM-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5239-5.0YM-TR
LDO Voltage Regulators MIC5239-5.0YM-TR
LDO Voltage Regulators High Vin, Low Iq Regulator

LDO Voltage Regulators High Vin, Low Iq Regulator

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5239-5.0YM-TR
PMIC - Voltage Regulators - Linear MIC5239-5.0YM-TR
IC REG LINEAR 5V 500MA 8SOIC

IC REG LINEAR 5V 500MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5239-5.0YM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5239-5.0YM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5239-5.0YM-TR
IC REG LINEAR 5V 500MA 8SOIC

IC REG LINEAR 5V 500MA 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC5239-5.0YM-TR-ND 1353548-MIC5239-5.0YM-TR 776-MIC5239-5.0YM-TR MIC5239-5.0YM-TR MIC5239-5.0YM-TR MIC5239-5.0YM-TR MIC5239-5.0YM-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 5V 500MA Voltage Regulator IC Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; Tape & Reel Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1177-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
7 suppliers
PMIC - Voltage Regulators - Linear - ADP3300ART-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Voltage Regulators - 7139461 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details