Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
IC REG LINEAR 3.2V 500MA 8MSOP
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO w/Flag
IC REG LINEAR 3.2V 500MA 8MSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5216-3.2YMM | MIC5216-3.2YMM | MIC5216-3.2YMM | MIC5216-3.2YMM |
| Product Name | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Life Cycle Stage | Active | |||
| Output Voltage | 3.2 to ? volts | 3.2 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |