Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TMLF® (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TMLF® (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TMLF® (2x2)
IC REG LIN POS ADJ 500MA 6TMLF
IC REG LIN POS ADJ 500MA 6TMLF
IC REG LIN POS ADJ 500MA 6TMLF
LDO Voltage Regulators 500mA Peak Output, Adjustable Vout LDO
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3522-1-ND | MIC5219YMT-TR | MIC5219YMT-TR | MIC5219YMT-TR | MIC5219YMT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 6-UDFN Exposed Pad, 6-TMLF® | Other; 6-UDFN Exposed Pad, 6-TMLF® | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |