"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.3A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.3A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.3A 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 131563-MIC4680YM-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 34V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 32.98V
Minimum Input Voltage: 4V
IC REG BUCK ADJ 1.3A 8SOIC
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.3A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 1.3A 8SOIC
Switching Voltage Regulators 1.3A SuperSwitcher
IC REG BUCK ADJ 1.3A 8SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-1222-6-ND | 131563-MIC4680YM-TR | MIC4680YM-TR | MIC4680YM-TR | MIC4680YM-TR | MIC4680YM-TR | MIC4680YM-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4680YM-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck, Buck-Boost | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Output Voltage | 1.23 to 32.98 volts | 1.23 volts | 1.23 to 32.98 volts | 1.23 volts | 1.23 volts | ||
| IOUT | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps |