The MIC5213-3.0YC5-TR is a linear voltage regulator designed to provide a fixed output voltage of 3.0V with a maximum output current of 80mA. It is housed in a compact Teeny,Ñ¢ SC-70 package, which occupies half the footprint of a standard SOT-23 package. The device features a low dropout voltage of typically 300mV at full load and a very low quiescent current of 225µA at 20mA output, making it suitable for battery-powered applications. The MIC5213 includes a logic-compatible enable input, allowing for easy control of the regulator's operation. When disabled, it draws nearly zero current, which is beneficial for power-sensitive designs. The regulator is stable with low-value ceramic capacitors, requiring only 0.47µF of output capacitance for stability. It also incorporates protection features such as current limiting, overtemperature shutdown, and reversed battery protection. Operating over a junction temperature range of -40°C to +125°C, the MIC5213 is suitable for various applications, including handheld devices, laptops, and battery-powered equipment. Its small size and efficient performance make it a viable option for engineers looking for a reliable voltage regulation solution in space-constrained designs.
IC REG LINEAR 3V 80MA SC70-5 Product overview: MIC5213-3.0YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5213-3.0YC5-T
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
Manufacturer: Microchip Technology
Win Source Part Number: 131331-MIC5213-3.0YC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.6V @ 80mA
Operating Supply Current: 750μA to 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LINEAR 3V 80MA SC70-5
IC REG LINEAR 3V 80MA SC70-5
LDO Voltage Regulators 80mA uCap LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5213-3.0YC5-TR | 576-2752-6-ND | 131331-MIC5213-3.0YC5-TR | MIC5213-3.0YC5-TR | MIC5213-3.0YC5-TR | MIC5213-3.0YC5-TR | MIC5213-3.0YC5-TR |
| Product Name | 3V 80MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5213-3.0YC5-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; SC-70-5 | SC-70; SSOP | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | ||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | |
| VIN | 16 volts | 16 volts | 16 volts | ? to 16 volts |