IC REG LINEAR 2.5V/3.3V 8SOIC Product overview: MIC5212-SJYM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5212-SJYM can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 058784-MIC5212-SJYM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 2
Output Type: Fixed
Output Current: 500mA, 500mA
Output Voltage: 3.3V, 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V
Dropout Voltage-Max: 0.6V @ 500mA, 0.6V @ 500mA
Operating Supply Current: 3mA to 25mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LINEAR 2.5V/3.3V 8SOIC
LDO Voltage Regulators 500mA 1% Low Noise LDO
IC REG LINEAR 2.5V/3.3V 8SOIC
LDO Regulator Pos 3.3V2.5V 0.5A/0.5A 8-Pin SOIC N
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5212-SJYM | 576-1826-5-ND | 058784-MIC5212-SJYM | MIC5212-SJYM | MIC5212-SJYM | MIC5212-SJYM | 536-MIC5212-SJYM |
| Product Name | 2.5V 3.3V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5212-SJYM | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Regulator Pos 3.3V2.5V 0.5A/0.5A 8-Pin SOIC N |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | ||
| Output Voltage | 2.5 to 3.3 volts | 2.5 to 3.3 volts | 2.5 to 3.3 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 16 volts | 16 volts | 16 volts |