Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MIC4043YM4-TR MIC4043YM4-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 109570-MIC4043YM4-TR Packaging: Cut Reel Applications: Converter, Power Supplies Mounting: SMD (SMT) Voltage - Input: 10V Number of Outputs: 1 Output Voltage: 10V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-143
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 109570-MIC4043YM4-TR Packaging: Cut Reel Applications: Converter, Power Supplies Mounting: SMD (SMT) Voltage - Input: 10V Number of Outputs: 1 Output Voltage: 10V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC4043YM4-TR - 109570-MIC4043YM4-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC4043YM4-TR
109570-MIC4043YM4-TR
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC4043YM4-TR 109570-MIC4043YM4-TR
Manufacturer: Microchip Technology Win Source Part Number: 109570-MIC4043YM4-TR Packaging: Cut Reel Applications: Converter, Power Supplies Mounting: SMD (SMT) Voltage - Input: 10V Number of Outputs: 1 Output Voltage: 10V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-143

Manufacturer: Microchip Technology
Win Source Part Number: 109570-MIC4043YM4-TR
Packaging: Cut Reel
Applications: Converter, Power Supplies
Mounting: SMD (SMT)
Voltage - Input: 10V
Number of Outputs: 1
Output Voltage: 10V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-143

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-MIC4043YM4-TR
Power Management IC 750-MIC4043YM4-TR
IC REG CONV PWR SUP 1OUT SOT143 Product overview: MIC4043YM4-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC4043YM4-TR can be used for catalog matching and distributor lookup.

IC REG CONV PWR SUP 1OUT SOT143 Product overview: MIC4043YM4-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC4043YM4-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MIC4043YM4-TR
Switching Voltage Regulators MIC4043YM4-TR
Switching Voltage Regulators Low-voltage Secondary-Side Shunt Regulator

Switching Voltage Regulators Low-voltage Secondary-Side Shunt Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MIC4043YM4-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC4043YM4-TR
PMIC - Voltage Regulators - Special Purpose MIC4043YM4-TR
IC REG CONV PWR SUP 1OUT SOT143

IC REG CONV PWR SUP 1OUT SOT143

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 109570-MIC4043YM4-TR 750-MIC4043YM4-TR MIC4043YM4-TR MIC4043YM4-TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MIC4043YM4-TR Power Management IC Switching Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; SOT-143 Other; Tape & Reel (TR) Other; TO-253-4, TO-253AA
Special Features Multiple Outputs
Output Voltage 10 volts 10 volts
Unlock Full Specs
to access all available technical data