VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LDO Voltage Regulators 1.5A CMOS LDO .8V DFN8 | |
| LDO Voltage Regulators 1.5A CMOS LDO .8V SOIC8 | |
| LDO Voltage Regulators 1.5A CMOS LDO 1.2V DFN8 | |
| LDO Voltage Regulators 1.5A CMOS LDO 1.2V SOIC8 | |
| LDO Voltage Regulators 1.5A CMOS LDO 1.8V DFN8 | |
| LDO Voltage Regulators 1.5A CMOS LDO 1.8V SOIC8 | |
| LDO Voltage Regulators 1.5A CMOS LDO 2.5V DFN8 | |
| LDO Voltage Regulators 1.5A CMOS LDO 2.5V SOIC8 | |
| LDO Voltage Regulators 1.5A CMOS LDO 3.0V DFN8 | |
| LDO Voltage Regulators 1.5A CMOS LDO 3.0V SOIC8 | |
| LDO Voltage Regulators 1.5A CMOS LDO 3.3V DFN8 | |
| LDO Voltage Regulators 1.5A CMOS LDO 5.0V DFN8 | |
| LDO Voltage Regulators 1.5A CMOS LDO 5.0V SOIC8 | |
| LDO Voltage Regulators 1.5A CMOS LDO | |
| LDO Voltage Regulators 1.5A Vout=0.08V Adj Extended Temp | |
| LDO Voltage Regulators 1.5A Vout=0.8V Extended Temp | |
| LDO Voltage Regulators 1.5A Vout=1.2V Extended Temp | |
| LDO Voltage Regulators 1.5A Vout=1.8V Extended Temp | |
| LDO Voltage Regulators 1.5A Vout=2.5V Extended Temp | |
| LDO Voltage Regulators 1.5A Vout=3.3V Extended Temp | |
| LDO Voltage Regulators 150mA LDO Vin 28V Vout =1.8V | |
| LDO Voltage Regulators 150mA LDO Vin 28V Vout =10.0V | |
| LDO Voltage Regulators 150mA LDO Vin 28V Vout =12.0V | |
| LDO Voltage Regulators 150mA LDO Vin 28V Vout =2.5V | |
| LDO Voltage Regulators 150mA LDO Vin 28V Vout =3.0V | |
| LDO Voltage Regulators 150mA LDO Vin 28V Vout =3.3V | |
| LDO Voltage Regulators 150mA LDO Vin 28V Vout =5.0V | |
| LDO Voltage Regulators 16 V300mA low | |
| LDO Voltage Regulators 17 V,300mA low | |
| LDO Voltage Regulators 1A .8V Vout Extended Temp | |
| LDO Voltage Regulators 1A 1.2V Vout Extended Temp | |
| LDO Voltage Regulators 1A 1.8V Vout Extended Temp | |
| LDO Voltage Regulators 1A 2.5V Vout Extended Temp | |
| LDO Voltage Regulators 1A 3.3V Vout Extended Temp | |
| LDO Voltage Regulators 1A 5V Vout Extended Temp | |
| LDO Voltage Regulators 1A CMOS LDO Adjust Vout ETR | |
| LDO Voltage Regulators 1A CMOS LDO Vout 0.8V ETR | |
| LDO Voltage Regulators 1A CMOS LDO Vout 1.2V ETR | |
| LDO Voltage Regulators 1A CMOS LDO Vout 1.8V ETR | |
| LDO Voltage Regulators 1A CMOS LDO Vout 2.5V ETR | |
| LDO Voltage Regulators 1A CMOS LDO Vout 3.0V ETR | |
| LDO Voltage Regulators 1A CMOS LDO Vout 3.3V ETR | |
| LDO Voltage Regulators 1A CMOS LDO Vout 5.0V ETR | |
| LDO Voltage Regulators 1A CMOS LDO | |
| LDO Voltage Regulators 20 V,300mA low | |
| LDO Voltage Regulators 3 SOT-223 T/R | |
| LDO Voltage Regulators 3 SOT-23A T/R | |
| LDO Voltage Regulators 300 mA CMOS LDO Adjust Vout ETR | |
| LDO Voltage Regulators 300 mA CMOS LDO Vout 0.8V ETR | |
| LDO Voltage Regulators 300 mA CMOS LDO Vout 0.8V Ext Temp Range | |
| LDO Voltage Regulators 300 mA CMOS LDO Vout 1.2V ETR | |
| LDO Voltage Regulators 300 mA CMOS LDO Vout 1.2V Ext Temp Range | |
| LDO Voltage Regulators 300 mA CMOS LDO Vout 1.8V Ext Temp Range | |
| LDO Voltage Regulators 300 mA CMOS LDO Vout 2.5V ETR | |
| LDO Voltage Regulators 300 mA CMOS LDO Vout 2.5V Ext Temp Range | |
| LDO Voltage Regulators 300 mA CMOS LDO Vout 3.0V ETR | |
| LDO Voltage Regulators 300 mA CMOS LDO Vout 3.3V ETR | |
| LDO Voltage Regulators 300 mA CMOS LDO Vout 3.3V Ext Temp Range | |
| LDO Voltage Regulators 300 mA CMOS LDO Vout 5.0V ETR | |
| LDO Voltage Regulators 300 mA CMOS LDO Vout 5.0V Ext Temp Range | |
| LDO Voltage Regulators 5 SOT-223 T/R | |
| LDO Voltage Regulators 500 mA CMOS LDO Adjust Vout ETR | |
| LDO Voltage Regulators 500 mA CMOS LDO Vout 0.8V ETR | |
| LDO Voltage Regulators 500 mA CMOS LDO Vout 1.2V ETR | |
| LDO Voltage Regulators 500 mA CMOS LDO Vout 1.8V ETR | |
| LDO Voltage Regulators 500 mA CMOS LDO Vout 2.5V ETR | |
| LDO Voltage Regulators 500 mA CMOS LDO Vout 3.0V ETR | |
| LDO Voltage Regulators 500 mA CMOS LDO Vout 3.3V ETR | |
| LDO Voltage Regulators 500 mA CMOS LDO Vout 5.0V ETR | |
| LDO Voltage Regulators 500mA CMOS LDO Adj Vout | |
| LDO Voltage Regulators 500mA CMOS LDO Vout=0.8V | |
| LDO Voltage Regulators 500mA CMOS LDO Vout=1.2V | |
| LDO Voltage Regulators 500mA CMOS LDO Vout=1.8V | |
| LDO Voltage Regulators 500mA CMOS LDO Vout=2.5V | |
| LDO Voltage Regulators 500mA CMOS LDO Vout=3.0V | |
| LDO Voltage Regulators 500mA CMOS LDO Vout=3.3V | |
| LDO Voltage Regulators 500mA CMOS LDO Vout=5.0V | |
| LDO Voltage Regulators dsPIC33EP256MC506 | |
| LDO Voltage Regulators dsPICDEM MCLV-2 | |
| LDO Voltage Regulators Hi PSRR 150 mA LDO Vin 10V maxVout 0.9V | |
| LDO Voltage Regulators Hi PSRR 150 mA LDO Vin 10V maxVout 1.2V | |
| LDO Voltage Regulators Hi PSRR 150 mA LDO Vin 10V maxVout 1.8V | |
| LDO Voltage Regulators Hi PSRR 150 mA LDO Vin 10V maxVout 3.0V | |
| LDO Voltage Regulators Hi PSRR 150 mA LDO Vin 10V maxVout 3.3V | |
| LDO Voltage Regulators Hi PSRR 150 mA LDO Vin 10V maxVout 6.0V | |
| LDO Voltage Regulators Hi PSRR 300 mA LDO Vin 10V maxVout 0.9V | |
| LDO Voltage Regulators Hi PSRR 300 mA LDO Vin 10V maxVout 1.2V | |
| LDO Voltage Regulators Hi PSRR 300 mA LDO Vin 10V maxVout 2.5V | |
| LDO Voltage Regulators Hi PSRR 300 mA LDO Vin 10V maxVout 3.0V | |
| LDO Voltage Regulators Hi PSRR 300 mA LDO Vin 10V maxVout 3.3V | |
| LDO Voltage Regulators Hi PSRR 300 mA LDO Vin 10V maxVout 6.0V | |
| LDO Voltage Regulators HI VLTG LDO 50 mA | |
| LDO Voltage Regulators LDO 18 I/O 10-BIT ADC | |
| LDO Voltage Regulators LDO | |
| LDO Voltage Regulators Ultra Low Iq LDO in SOT-23-3 | |
| LDO Voltage Regulators Ultra Low Iq LDO in SOT-23-5 | |
| LDO Voltage Regulators Ultra Low Iq LDO | |
| LDO Voltage Regulators |
| << Prev | Next >> |