Buck Switching Regulator IC Positive Adjustable 0.625V 1 Output 3A 10-PowerVDFN
IC REG BUCK ADJ 3A 10DFN
Switching Voltage Regulators 2.7V to 5.5V, 3A, 3.3MHz POL
IC REG BUCK ADJUSTABLE 3A 10DFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC4930YFL-T5 | MIC4930YFL-T5 | MIC4930YFL-T5 | MIC4930YFL-T5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 10-PowerVDFN | |||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 0.6250 to 5.5 volts | 0.6250 volts |