Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6
LDO Voltage Regulators MIC5211-2.5/3.3YM6 Dual uCap 50mA LDO
IC REG LINEAR 2.5V/3.3V SOT23-6
IC REG LINEAR 2.5V/3.3V SOT23-6
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5211-CLYM6-TR-ND | MIC5211-CLYM6-TR | MIC5211-CLYM6-TR | MIC5211-CLYM6-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |