The MIC4681YM is a step-down (buck) voltage-mode switching regulator designed for efficient power management. It operates within an input voltage range of 4V to 30V and can deliver over 1A of continuous output current, with a peak capability of 2A, making it suitable for applications such as cellular phone battery chargers and power supplies. The device features a fixed operating frequency of 200kHz and requires only four external components for operation, simplifying design efforts. This regulator includes built-in protections such as cycle-by-cycle current limiting and thermal shutdown, ensuring reliability under fault conditions. In shutdown mode, it consumes less than 6µA of standby current. The MIC4681YM is housed in an 8-lead SOP package and is rated for a junction temperature range of -40°C to +125°C, making it versatile for various environmental conditions. Its efficiency can reach up to 90%, and it is internally compensated for fast transient response, which is beneficial for applications requiring quick load changes.
Manufacturer: Microchip Technology
Win Source Part Number: 044770-MIC4681YM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 28.5V
Minimum Input Voltage: 4V
"Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 1A 8SOIC
IC REG BUCK ADJUSTABLE 1A 8SOIC
Switching Voltage Regulators 2A Peak SuperSwitcher
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 044770-MIC4681YM | 576-1801-5-ND | MIC4681YM | MIC4681YM | MIC4681YM | MIC4681YM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4681YM | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |