IC REG BUCK ADJ 5A 8SOIC
Switching Voltage Regulators 2.7V to 5.5V, 5A, 3.3MHz POL
IC REG BUCK ADJUSTABLE 5A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.625V 1 Output 5A 8-SOIC (0.209", 5.30mm Width)
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC4950YFM-T5 | MIC4950YFM-T5 | MIC4950YFM-T5 | MIC4950YFM-T5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.209\", 5.30mm Width) | ||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 0.6250 volts | 0.6250 to 5.5 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps |