Manufacturer: Microchip Technology
Win Source Part Number: 119895-MIC5248-1.2YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 150mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 150μA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
IC REG LINEAR 1.2V 150MA SOT23-5 Product overview: MIC5248-1.2YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5248-1.2YM5-T
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 1.2V 150MA SOT23-5
IC REG LINEAR 1.2V 150MA SOT23-5
IC REG LINEAR 1.2V 150MA SOT23-5
LDO Voltage Regulators 150mA LDO w/PG
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 119895-MIC5248-1.2YM5-TR | 776-MIC5248-1.2YM5-TR | 576-2798-2-ND | MIC5248-1.2YM5-TR | MIC5248-1.2YM5-TR | MIC5248-1.2YM5-TR | MIC5248-1.2YM5-TR | MIC5248-1.2YM5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5248-1.2YM5-TR | 1.2V 150MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active | Active |