Linear Voltage Regulator IC Positive Fixed 1 Output 10mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA 6-DFN (2x2)
IC REG LINEAR 3.3V 10MA 6MLF Product overview: MIC5232-3.3YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 10MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 10MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5232-3.3YML-T
Manufacturer: Microchip Technology
Win Source Part Number: 884771-MIC5232-3.3YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 10mA 6-DFN (2x2)
Package: 6-VDFN Exposed Pad, 6-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5232
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC5232-3.3YML-
IC REG LINEAR 3.3V 10MA 6MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA 6-DFN (2x2)
LDO Voltage Regulators 10mA Ultra Low Iq Single uCap LDO
IC REG LINEAR 3.3V 10MA 6MLF
IC REG LDO 3.3V 10MA 6MLF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-1830-2-ND | 776-MIC5232-3.3YML-TR | 884771-MIC5232-3.3YML-TR | MIC5232-3.3YML-TR | MIC5232-3.3YML-TR | MIC5232-3.3YML-TR | MIC5232-3.3YML-TR | 536-MIC5232-3.3YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 10MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5232-3.3YML-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | IC REG LDO 3.3V 10MA 6MLF |
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; Tape & Reel (TR) | Other; 6-DFN (2x2) | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad | |||
| Special Features | Reverse Voltage Protection | Enable |