VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 40 50 54 55 56 57 58 59 60 61 62 63 64 65 66 70 80
Product Name Notes
Switching Controllers 2.5V Step-Up 2.0%
Switching Controllers 3.0V Step-Up 2.0%
Switching Controllers 3.3V Step-Up 2.0%
Switching Controllers 300kHz 6.0V step-up sw reg PWM shutdown
Switching Controllers 5.0V Step-Up 2.0%
Switching Controllers 600kHz 3.4V step-up sw reg PWM shutdown
Switching Controllers 600kHz 3.5V step-up sw reg PWM shutdown
Switching Controllers 600kHz 5.1V step-up sw reg PWM shutdown
Switching Controllers 600kHz 5.6V step-up sw reg PWM shutdown
Switching Controllers 600kHz 6.0V step-up sw reg PWM shutdown
Switching Controllers Adj Step-Up 2.0%
Switching Controllers STEPUP1.2MHZ PWM SWR
Switching Controllers SWITCHING REGULATOR
Switching Voltage Regulators STEPUP1.2MHZ PWM SWR
Switching Voltage Regulators SWITCHING REGULATOR

<< Prev Next >>