Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 5V 150MA SOT23-5 Product overview: MIC5225-5.0YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5225-5.0YM5-T
Manufacturer: Microchip Technology
Win Source Part Number: 1076812-MIC5225-5.0Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.45V @ 150mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 150MA SOT23-5
LDO Voltage Regulators High Vin, Low Iq Regulator
IC REG LINEAR 5V 150MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 5V 150MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-2999-1-ND | 776-MIC5225-5.0YM5-TR | 1076812-MIC5225-5.0YM5-TR | MIC5225-5.0YM5-TR | MIC5225-5.0YM5-TR | MIC5225-5.0YM5-TR | MIC5225-5.0YM5-TR | MIC5225-5.0YM5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 150MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5225-5.0YM5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | SOT23 | Other; SC-74A, SOT-753 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |