Buck Switching Regulator IC Positive Adjustable 0.625V 1 Output 3A 10-PowerVDFN
IC REG BUCK ADJ 3A 10DFN
IC REG BUCK ADJ 3A 10DFN
Manufacturer: Microchip Technology
Win Source Part Number: 1076665-MIC4930YFL-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: Up to 3.3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.625V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators 2.7V to 5.5V, 3A, 3.3MHz POL
Buck Switching Regulator IC Positive Adjustable 0.625V 1 Output 3A 10-PowerVDFN
IC REG BUCK ADJUSTABLE 3A 10DFN
IC REG BUCK ADJUSTABLE 3A 10DFN
IC REG BUCK ADJ 3A 10DFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MIC4930YFL-TR-ND | 1076665-MIC4930YFL-TR | MIC4930YFL-TR | MIC4930YFL-TR | MIC4930YFL-TR | MIC4930YFL-TR | MIC4930YFL-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4930YFL-TR | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 10-PowerVDFN | Other; 10-DFN (3x4) | Other; 10-PowerVDFN | Other; 10-PowerVDFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6250 to 5.5 volts | 0.6250 volts | 0.6250 to 5.5 volts | 0.6250 volts | 0.6250 volts |