IC REG BUCK ADJ 5A 10DFN
Switching Voltage Regulators 2.7V to 5.5V, 5A, 3.3MHz POL
IC REG BUCK ADJUSTABLE 5A 10DFN
Buck Switching Regulator IC Positive Adjustable 0.625V 1 Output 5A 10-VDFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC4950YFL-T5 | MIC4950YFL-T5 | MIC4950YFL-T5 | MIC4950YFL-T5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 0.6250 volts | 0.6250 to 5.5 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |