Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5245-2.85YM5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5245-2.85YM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5245-2.85YM5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5245-2.85YM5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.85V 150MA SOT23 Voltage Regulator IC
776-MIC5245-2.85YM5-TR
2.85V 150MA SOT23 Voltage Regulator IC 776-MIC5245-2.85YM5-TR
IC REG LIN 2.85V 150MA SOT23-5 Product overview: MIC5245-2.85YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5245-2.85YM5- TR can be used for catalog matching and distributor lookup.

IC REG LIN 2.85V 150MA SOT23-5 Product overview: MIC5245-2.85YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5245-2.85YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5245-2.85YM5-TR - 1076876-MIC5245-2.85YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5245-2.85YM5-TR
1076876-MIC5245-2.85YM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5245-2.85YM5-TR 1076876-MIC5245-2.85YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076876-MIC5245-2.85 YM5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.25V @ 150mA Operating Supply Current: 150μA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1076876-MIC5245-2.85YM5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.25V @ 150mA
Operating Supply Current: 150μA
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5245-2.85YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5245-2.85YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5245-2.85YM5-TR
IC REG LIN 2.85V 150MA SOT23-5

IC REG LIN 2.85V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5245-2.85YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5245-2.85YM5-TR
PMIC - Voltage Regulators - Linear MIC5245-2.85YM5-TR
IC REG LIN 2.85V 150MA SOT23-5

IC REG LIN 2.85V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5245-2.85YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5245-2.85YM5-TR
Voltage Regulators - Linear MIC5245-2.85YM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5245-2.85YM5-TR
LDO Voltage Regulators MIC5245-2.85YM5-TR
LDO Voltage Regulators Low Noise, IttyBitty, CMOS LDO

LDO Voltage Regulators Low Noise, IttyBitty, CMOS LDO

Buy Now Datasheet
IC REG LIN 2.85V 150MA SOT23-5 - 536-MIC5245-2.85YM5-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 2.85V 150MA SOT23-5
536-MIC5245-2.85YM5-TR
IC REG LIN 2.85V 150MA SOT23-5 536-MIC5245-2.85YM5-TR
IC REG LIN 2.85V 150MA SOT23-5

IC REG LIN 2.85V 150MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC5245-2.85YM5-TR-ND 776-MIC5245-2.85YM5-TR 1076876-MIC5245-2.85YM5-TR MIC5245-2.85YM5-TR MIC5245-2.85YM5-TR MIC5245-2.85YM5-TR MIC5245-2.85YM5-TR 536-MIC5245-2.85YM5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.85V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5245-2.85YM5-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators IC REG LIN 2.85V 150MA SOT23-5
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data