VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 40 44 45 46 47 48 49 50 51 52 53 54 55 56 60 70 80
Product Name Notes
LDO Voltage Regulators 150mA Ultra Low Iq Voltage Regulator
LDO Voltage Regulators 150MA VOLT REG ULTRA LOW IQ
LDO Voltage Regulators 28 V INPUT, 200 mA VOLTAGE REGULATOR
LDO Voltage Regulators 36V Input, 250 mA Voltage Regulator
LDO Voltage Regulators 5.5V INPUT, 150 mA VOLTAGE REGULATOR
LDO Voltage Regulators LINEAR LDO REG 9UA IQ 150MA IOUT
LDO Voltage Regulators LINEAR LDO REG HI 18UA IQ 150MA IOUT
LDO Voltage Regulators LINEAR LDO REG HI 1uA Iq 250mA Iout
LDO Voltage Regulators Linear LDO Reg Hi 1uA Iq, 250mA Iout
LDO Voltage Regulators Low Drop-Out Voltage Regulator
LDO Voltage Regulators VOLTAGE REGULATOR
LDO Voltage Regulators

<< Prev Next >>