Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.8YM5-TR MIC5219-2.8YM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 113564-MIC5219-2.8YM 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 113564-MIC5219-2.8YM 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5219-2.8YM5-TR is a linear voltage regulator designed to provide a fixed output voltage of 2.8V with a peak output current capability of 500mA. It features a low maximum dropout voltage of 500mV at full load, ensuring efficient operation. The device is available in a compact SOT23-5 package, making it suitable for space-constrained applications. It offers tight load and line regulation, ultra-low noise output, and includes protection features such as current limiting, thermal shutdown, and reversed-battery protection. The MIC5219 can be enabled or disabled via a CMOS/TTL-compatible signal, which helps minimize power consumption during shutdown. This regulator is ideal for use in battery-powered devices, consumer electronics, and various portable applications.

Datasheet Summary
Powered by GS/AI

The MIC5219-2.8YM5-TR is a linear voltage regulator designed to provide a fixed output voltage of 2.8V with a peak output current capability of 500mA. It features a low maximum dropout voltage of 500mV at full load, ensuring efficient operation. The device is available in a compact SOT23-5 package, making it suitable for space-constrained applications. It offers tight load and line regulation, ultra-low noise output, and includes protection features such as current limiting, thermal shutdown, and reversed-battery protection. The MIC5219 can be enabled or disabled via a CMOS/TTL-compatible signal, which helps minimize power consumption during shutdown. This regulator is ideal for use in battery-powered devices, consumer electronics, and various portable applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.8YM5-TR - 113564-MIC5219-2.8YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.8YM5-TR
113564-MIC5219-2.8YM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.8YM5-TR 113564-MIC5219-2.8YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 113564-MIC5219-2.8YM 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 113564-MIC5219-2.8YM5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2762-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2762-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2762-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2762-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2762-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2762-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2762-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2762-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2762-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.8V 500MA SOT23 Voltage Regulator IC
776-MIC5219-2.8YM5-TR
2.8V 500MA SOT23 Voltage Regulator IC 776-MIC5219-2.8YM5-TR
IC REG LINEAR 2.8V 500MA SOT23-5 Product overview: MIC5219-2.8YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5219-2.8YM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 500MA SOT23-5 Product overview: MIC5219-2.8YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5219-2.8YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5219-2.8YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5219-2.8YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5219-2.8YM5-TR
IC REG LINEAR 2.8V 500MA SOT23-5

IC REG LINEAR 2.8V 500MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5219-2.8YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5219-2.8YM5-TR
PMIC - Voltage Regulators - Linear MIC5219-2.8YM5-TR
IC REG LINEAR 2.8V 500MA SOT23-5

IC REG LINEAR 2.8V 500MA SOT23-5

Supplier's Site Datasheet
IC REG LDO 2.8V 0.5A SOT23-5 - 536-MIC5219-2.8YM5-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 2.8V 0.5A SOT23-5
536-MIC5219-2.8YM5-TR
IC REG LDO 2.8V 0.5A SOT23-5 536-MIC5219-2.8YM5-TR
IC REG LDO 2.8V 0.5A SOT23-5

IC REG LDO 2.8V 0.5A SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5219-2.8YM5-TR
LDO Voltage Regulators MIC5219-2.8YM5-TR
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO

LDO Voltage Regulators 500mA Peak 1% Low Noise LDO

Buy Now Datasheet
Voltage Regulators - Linear - MIC5219-2.8YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5219-2.8YM5-TR
Voltage Regulators - Linear MIC5219-2.8YM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5219-2.8YM5-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5219-2.8YM5-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5219-2.8YM5-TR
IC REG LINEAR 2.8V 500MA SOT23-5

IC REG LINEAR 2.8V 500MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 113564-MIC5219-2.8YM5-TR 576-2762-6-ND 776-MIC5219-2.8YM5-TR MIC5219-2.8YM5-TR MIC5219-2.8YM5-TR 536-MIC5219-2.8YM5-TR MIC5219-2.8YM5-TR MIC5219-2.8YM5-TR MIC5219-2.8YM5-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.8YM5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 500MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LDO 2.8V 0.5A SOT23-5 LDO Voltage Regulators Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data