IC REG LINEAR 5V 500MA 6TMLF Product overview: MIC5219-5.0YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5219-5.0YMT-T
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 927097-MIC5219-5.0YM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 6-TMLF® (2x2)
Package: 6-UDFN Exposed Pad, 6-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5219
Categories: Integrated Circuits (ICs)
Case / Package: 6-TMLF® (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3521-2, MIC5219-5.0YMT TR, 576-3521-1, 576-3521-6, MIC521950YMTTR
IC REG LINEAR 5V 500MA 6TMLF
LDO Voltage Regulators 500mA Peak Output LDO
IC REG LINEAR 5V 500MA 6TMLF
MICREL SEMICONDUCTOR MIC5219-5.0YMT TR Fixed LDO Voltage Regulator, 2.5V to 12V, 350mV Dropout, 5Vout, 500mAout, DFN-6
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2)
IC REG LINEAR 5V 500MA 6TMLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5219-5.0YMT-TR | 576-3521-6-ND | 927097-MIC5219-5.0YMT-TR | MIC5219-5.0YMT-TR | MIC5219-5.0YMT-TR | MIC5219-5.0YMT-TR | 536-MIC5219-5.0YMT-TR | MIC5219-5.0YMT-TR | MIC5219-5.0YMT-TR |
| Product Name | 5V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5219-5.0YMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | MICREL SEMICONDUCTOR MIC5219-5.0YMT TR Fixed LDO Voltage Regulator, 2.5V to 12V, 350mV Dropout, 5Vout, 500mAout, DFN-6 | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 6-UDFN Exposed Pad, 6-TMLF® | Other; 6-TMLF® (2x2) | Other; 6-UDFN Exposed Pad, 6-TMLF® | Other; 6-UDFN Exposed Pad, 6-TMLF® | Other; 6-UDFN Exposed Pad, 6-TMLF® | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| VIN | 12 volts | 12 volts | 12 volts | ? to 12 volts |