VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 34 35 36 37 38 39 40 41 42 43 44 45 46 50 60 70 80
Product Name Notes
Current & Power Monitors & Regulators Dual Current Source Current Sink
LDO Voltage Regulators 0.8% Accuracy 0.5V Operating Voltage Detector with Delay Function
LDO Voltage Regulators 0.8% Vout Accuracy LDO Regulator
LDO Voltage Regulators 100mA 3V LDO
LDO Voltage Regulators 150 mA Voltage Regulator (Wide Input Voltage Range) for High Temperature Applications
LDO Voltage Regulators 1A 36V Input Low Supply Current LDO for Automotive Applications
LDO Voltage Regulators 24V Input 1A Voltage Regulator
LDO Voltage Regulators 24V Input 500mA Voltage Regulator
LDO Voltage Regulators 34V Constant-Current LED Driver Controller for Industrial Applications
LDO Voltage Regulators 36V Input 0.8% Accuracy 300mA Voltage Regulator
LDO Voltage Regulators 36V Input 150mA Voltage Regulator
LDO Voltage Regulators 36V Input 300mA Voltage Regulator for Automotive Applications
LDO Voltage Regulators 36V Input 500mA Low Supply Current Voltage Regulator for Automotive Applications
LDO Voltage Regulators 36V Input 500mA Low Supply Current Voltage Regulator
LDO Voltage Regulators 36V Input Automatic ECO Mode Shift 300mA Voltage Regulator with VD
LDO Voltage Regulators 42 V Input Power Management IC with Battery Voltage Detector for Automotive Applications
LDO Voltage Regulators 42 V Input Power Management IC with Battery Voltage Detector
LDO Voltage Regulators 42 V Input Power Management IC with Window Voltage Detector for Automotive Applications
LDO Voltage Regulators 42 V Input Power Management IC with Window Voltage Detector
LDO Voltage Regulators 42 V Input Ultra Low Supply Current VR with RESET for Automotive Applications
LDO Voltage Regulators 42 V Input Window Voltage Detector
LDO Voltage Regulators 500 mA 36V Input Low Supply Current LDO for Automotive Applications
LDO Voltage Regulators 60 V 100 mA Low Power Voltage Regulator for Automotive Applications
LDO Voltage Regulators 60 V 100 mA Low Power Voltage Regulator for Industrial Applications
LDO Voltage Regulators 60 V 100 mA Low Power Voltage Regulator
LDO Voltage Regulators 70mA 42V Input Voltage Tracker for Automotive Applications
LDO Voltage Regulators DMOS 100mA LDO Reg
LDO Voltage Regulators DMOS 250 mA LDO Reg
LDO Voltage Regulators DMOS 500mA LDO Reg
LDO Voltage Regulators High Noise Immunity 42 V Input Voltage 70 mA Voltage Tracker
LDO Voltage Regulators Low Supply Current 36V Input 150mA Voltage Regulator
LDO Voltage Regulators Low Supply Current 36V Input 200mA Voltage Regulator for Automotive Applications
LDO Voltage Regulators Low Supply Current 36V Input 200mA Voltage Regulator
LDO Voltage Regulators Low Supply Current 36V Input 50mA Voltage Regulator
LDO Voltage Regulators Low Supply Current 60V Input 100mA Voltage Regulator for Automotive Application
LDO Voltage Regulators Low Supply Current 60V Input 101mA Voltage Regulator for Industrial Application
LDO Voltage Regulators Low Supply Current 60V Input 103mA Voltage Regulator
LDO Voltage Regulators Low Supply Current 8V Input Voltage Regulator
LDO Voltage Regulators Low supply Current LDO Regulator
LDO Voltage Regulators Low Voltage Automatic ECO Mode Shift Dual 150mA Voltage Regulator (LDO Regulator)
LDO Voltage Regulators Sgl Output Lo Noise Fast Trans Resp
LDO Voltage Regulators Triple Voltage Regulator (LDO Regulator)
Switching Controllers 34 V Input Synchronous Step-down DC / DC Controller for Industrial Applications
Switching Controllers 34V Input PWM/VFM Step-down DCDC Controller with PLL Synchronization
Switching Voltage Regulators 1.2A 30V Input PWM Step-down DCDC Converter
Switching Voltage Regulators 144 nA IQ Low Quiescent Current Buck DC/DC Converter for Energy Harvester
Switching Voltage Regulators 400mA PWM Step-down DCDC Converter with Switch Function
Switching Voltage Regulators Bi-directional VR with Alert
Switching Voltage Regulators Buck DC/DC Converter
Switching Voltage Regulators Bulk, Wide VIN 1.1A with Low VIN 1.5A Synchronous Buck Regul
Switching Voltage Regulators DCDC Converter
Switching Voltage Regulators Digital 25A DC/DC step down power supply Module , 17X19 HDA,
Switching Voltage Regulators Digital 33A DC/DC step down power supply Module, 17X19 HDA,
Switching Voltage Regulators Pin-Configurable 50A DC/DC Power Module with PMBus Interface
Switching Voltage Regulators Pin-Configurable Dual 25A DC/DC Power Module with PMBus Inte
Switching Voltage Regulators PMIC - Simple DC/DC 2ch/5.5V/SSOP pkg
Switching Voltage Regulators PMIC - Simple DC/DC 4ch/5.5V/QFN pkg
Switching Voltage Regulators PMIC - Simple DC/DC 4ch/5.5V/QFP pkg
Switching Voltage Regulators PMIC 28V/3A Step Down HLSOP-8
Switching Voltage Regulators PMIC-Dual Stp Dn DC/DC 16V 3A HTSSOP20
Switching Voltage Regulators Power - Mini POL
Switching Voltage Regulators PWM Step-up/Inverting DCDC Controller
Switching Voltage Regulators PWM Step-up/Inverting DCDC Converter for CCD/LCD
Switching Voltage Regulators PWM Step-up/Inverting DCDC Converter with Synchronous Rectifier for AMOLED/LCD
Switching Voltage Regulators PWM Step-up/Step-down DCDC Controller
Switching Voltage Regulators PWM/VFM, Dual-channel Step-up/Inverting DCDC Converter with Synchronous Rectifier for LCD
Switching Voltage Regulators Small Reel, Wide VIN 1.1A Synchronous Buck Regulator with 50
Switching Voltage Regulators Small Reel, Wide VIN 1.1A with Low VIN 1.5A Synch Buck Regul
Switching Voltage Regulators Stand alone digital 80A DC/DC step down power supply Module,
Switching Voltage Regulators Wide VIN 1.1A Synchronous Buck Regulator with 500mA LDO, 3mm
Switching Voltage Regulators Wide VIN 1.1A with Low VIN 1.5A Synchronous Buck Regulators,

<< Prev Next >>