The MIC5236-3.0YM-TR is a low quiescent current, µCap low-dropout regulator designed for applications requiring a stable output voltage of 3.0V with a maximum output current of 150mA. It operates with an input voltage range of 2.3V to 30V and features a low dropout voltage of 300mV at full load. The device is capable of withstanding input transients from -20V to +60V, making it suitable for high-voltage battery applications. This regulator is stable with both ceramic and tantalum output capacitors, requiring only a 1.0µF capacitor for stability. It includes several protective features such as thermal shutdown, current limit, overvoltage shutdown, load-dump protection, reverse leakage protection, and reverse battery protection. The MIC5236-3.0YM-TR is available in thermally enhanced SOIC-8 and MSOP-8 packages, and operates over a junction temperature range of -40°C to +125°C. This product is ideal for keep-alive power supplies in portable devices, automotive electronics, and battery-powered systems.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
LDO Voltage Regulators 150mA, Low Iq LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
IC REG LINEAR 3V 150MA 8SOIC
IC REG LINEAR 3V 150MA 8SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5236-3.0YM-TR-ND | MIC5236-3.0YM-TR | MIC5236-3.0YM-TR | MIC5236-3.0YM-TR | MIC5236-3.0YM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |