IC REG LINEAR 3.3V 500MA SOT223 Product overview: MIC5239-3.3YS-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5239-3.3YS-TR
Manufacturer: Microchip Technology
Win Source Part Number: 1076870-MIC5239-3.3Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.35V @ 500mA (Typ)
Operating Supply Current: 45μA to 15mA
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LINEAR 3.3V 500MA SOT223
IC REG LINEAR 3.3V 500MA SOT223
IC REG LINEAR 3.3V 500MA SOT223
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
LDO Voltage Regulators High Vin, Low Iq Regulator
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5239-3.3YS-TR | 1076870-MIC5239-3.3YS-TR | MIC5239-3.3YS-TR-ND | MIC5239-3.3YS-TR | MIC5239-3.3YS-TR | MIC5239-3.3YS-TR | MIC5239-3.3YS-TR | MIC5239-3.3YS-TR |
| Product Name | 3.3V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5239-3.3YS-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 30 volts | 30 volts | 30 volts | 30 volts | ? to 30 volts |