Manufacturer: Microchip Technology
Win Source Part Number: 884778-MIC5239-3.0YS
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5239
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5239-3.0YS TR, MIC5239-3.0YS TR-ND, MIC5239-3.0YSTR, MIC5239-3.0YSTR-ND
IC REG LINEAR 3V 500MA SOT223-3 Product overview: MIC5239-3.0YS-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5239-3.0YS-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LINEAR 3V 500MA SOT223-3
LDO Voltage Regulators High Vin, Low Iq Regulator
IC REG LINEAR 3V 500MA SOT223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 884778-MIC5239-3.0YS-TR | 776-MIC5239-3.0YS-TR | MIC5239-3.0YS-TR-ND | MIC5239-3.0YS-TR | MIC5239-3.0YS-TR | MIC5239-3.0YS-TR | MIC5239-3.0YS-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5239-3.0YS-TR | 3V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||||
| Package Type | Other; SOT-223-3 | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 to ? volts |