Manufacturer: Microchip Technology
Win Source Part Number: 126784-MIC4685WR-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: S-PAK-7
Purpose: Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.235V
Maximum Output Voltage: 28.2V
Minimum Input Voltage: 4V
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 3A SPak-7 (7 leads + Tab)
IC REG BUCK ADJ 3A SPAK-7
IC REG BUCK ADJUSTABLE 3A SPAK-7
IC REG BUCK ADJUSTABLE 3A SPAK-7
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 3A SPak-7 (7 leads + Tab)
Switching Voltage Regulators 3A Buck Regulator
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 126784-MIC4685WR-TR | 576-1554-2-ND | MIC4685WR-TR | MIC4685WR-TR | MIC4685WR-TR | MIC4685WR-TR | MIC4685WR-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4685WR-TR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; S-PAK-7 | Other; SPAK-7 (7 Leads + Tab) | Other; SPak-7 (7 leads + Tab) | Other; SPak-7 (7 leads + Tab) | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |