The MIC5239-2.5YM-TR is a low quiescent current linear voltage regulator designed to provide a stable output voltage of 2.5V with a maximum output current of 500mA. It operates over a wide input voltage range of 2.3V to 30V and features a low dropout voltage of 350mV at full load. The device exhibits an initial output accuracy of ±1.0% and is stable with both ceramic and tantalum output capacitors, requiring only a 3.3µF capacitor for stability. Additional features include a logic-compatible enable input, an output voltage error flag indicator, overcurrent protection, thermal shutdown, reverse-leakage protection, and reverse-battery protection. The MIC5239 is available in multiple package types, including SOIC-8, MSOP-8, and SOT-223, making it suitable for various applications such as USB power supplies, automotive electronics, and battery-powered systems. This regulator is particularly advantageous for designs requiring low power consumption and high reliability.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
LDO Voltage Regulators High Vin, Low Iq Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 2.5V 500MA 8SOIC
IC REG LINEAR 2.5V 500MA 8SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5239-2.5YM-TR-ND | MIC5239-2.5YM-TR | MIC5239-2.5YM-TR | MIC5239-2.5YM-TR | MIC5239-2.5YM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |