Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5236-5.0YMM

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3574-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3574-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3574-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP

Buy Now Datasheet
Voltage Regulators - 649364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
649364
Voltage Regulators 649364
150mA, Low Iq LDO

150mA, Low Iq LDO

Supplier's Site
Singapore, Singapore
5V 150MA Voltage Regulator IC
776-MIC5236-5.0YMM
5V 150MA Voltage Regulator IC 776-MIC5236-5.0YMM
IC REG LINEAR 5V 150MA 8MSOP Product overview: MIC5236-5.0YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5236-5.0YMM can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 150MA 8MSOP Product overview: MIC5236-5.0YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5236-5.0YMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5236-5.0YMM - 1076839-MIC5236-5.0YMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5236-5.0YMM
1076839-MIC5236-5.0YMM
PMIC - PMIC - Voltage Regulators - Linear - MIC5236-5.0YMM 1076839-MIC5236-5.0YMM
Manufacturer: Microchip Technology Win Source Part Number: 1076839-MIC5236-5.0Y MM Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 30μA to 5mA Protection Features: Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076839-MIC5236-5.0YMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 30μA to 5mA
Protection Features: Load Dump, Over Current, Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5236-5.0YMM
PMIC - Voltage Regulators - Linear MIC5236-5.0YMM
IC REG LINEAR 5V 150MA 8MSOP

IC REG LINEAR 5V 150MA 8MSOP

Supplier's Site Datasheet
LDO Regulator Pos 5V 0.15A 8-Pin MSOP - 536-MIC5236-5.0YMM - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 5V 0.15A 8-Pin MSOP
536-MIC5236-5.0YMM
LDO Regulator Pos 5V 0.15A 8-Pin MSOP 536-MIC5236-5.0YMM
LDO Regulator Pos 5V 0.15A 8-Pin MSOP

LDO Regulator Pos 5V 0.15A 8-Pin MSOP

Supplier's Site
Voltage Regulators - Linear - MIC5236-5.0YMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5236-5.0YMM
Voltage Regulators - Linear MIC5236-5.0YMM
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5236-5.0YMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5236-5.0YMM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5236-5.0YMM
IC REG LINEAR 5V 150MA 8MSOP

IC REG LINEAR 5V 150MA 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5236-5.0YMM
LDO Voltage Regulators MIC5236-5.0YMM
LDO Voltage Regulators 150mA, Low Iq LDO

LDO Voltage Regulators 150mA, Low Iq LDO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5236-5.0YMM - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5236-5.0YMM
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5236-5.0YMM
IC REG LINEAR 5V 150MA 8MSOP

IC REG LINEAR 5V 150MA 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 576-3574-ND 649364 776-MIC5236-5.0YMM 1076839-MIC5236-5.0YMM MIC5236-5.0YMM 536-MIC5236-5.0YMM MIC5236-5.0YMM MIC5236-5.0YMM MIC5236-5.0YMM MIC5236-5.0YMM
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators 5V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5236-5.0YMM PMIC - Voltage Regulators - Linear LDO Regulator Pos 5V 0.15A 8-Pin MSOP Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; MSOP Other; Tube Other; 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data