Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-VQFN Exposed Pad, 16-MLF®
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-VQFN Exposed Pad, 16-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 1076640-MIC4742YML-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MLF (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.9V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 2A DL 16MLF
Switching Voltage Regulators 2 MHz Dual 2A Integrated Switch Buck Regulator
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 2A 16-VQFN Exposed Pad, 16-MLF®
IC REG BUCK ADJ 2A DL 16MLF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3354-2-ND | 1076640-MIC4742YML-TR | MIC4742YML-TR | MIC4742YML-TR | MIC4742YML-TR | MIC4742YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4742YML-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-MLF (4x4) | Other; 16-VQFN Exposed Pad, 16-MLF® | |||
| Special Features | Multiple Outputs | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |