Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
LDO Voltage Regulators 1.2V 150mA Single LDO w/PG
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
IC REG LINEAR 1.2V 150MA 6MLF
IC REG LINEAR 1.2V 150MA 6MLF
IC REG LINEAR 1.2V 150MA 6MLF
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-2799-2-ND | MIC5248-1.2YML-TR | MIC5248-1.2YML-TR | MIC5248-1.2YML-TR | MIC5248-1.2YML-TR | MIC5248-1.2YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable, Power Good |