Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3
LDO Voltage Regulators 500mA 3% LDO Improved LM2937
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3
IC REG LINEAR 2.5V 500MA TO263-3
IC REG LINEAR 2.5V 500MA TO263-3
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5237-2.5YU-TR-ND | MIC5237-2.5YU-TR | MIC5237-2.5YU-TR | MIC5237-2.5YU-TR | MIC5237-2.5YU-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |