Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5238-1.3YD5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1835-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1835-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1835-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.3V 150MA Voltage Regulator IC
776-MIC5238-1.3YD5-TR
1.3V 150MA Voltage Regulator IC 776-MIC5238-1.3YD5-TR
IC REG LIN 1.3V 150MA TSOT23-5 Product overview: MIC5238-1.3YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5238-1.3YD5-T R can be used for catalog matching and distributor lookup.

IC REG LIN 1.3V 150MA TSOT23-5 Product overview: MIC5238-1.3YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5238-1.3YD5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5238-1.3YD5-TR - 134063-MIC5238-1.3YD5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5238-1.3YD5-TR
134063-MIC5238-1.3YD5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5238-1.3YD5-TR 134063-MIC5238-1.3YD5-TR
Manufacturer: Microchip Technology Win Source Part Number: 134063-MIC5238-1.3YD 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.31V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.3V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 20μA to 2.5mA Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 134063-MIC5238-1.3YD5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.31V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 20μA to 2.5mA
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5238-1.3YD5-TR
LDO Voltage Regulators MIC5238-1.3YD5-TR
LDO Voltage Regulators 150mA Low Vo, Low Iq LDO

LDO Voltage Regulators 150mA Low Vo, Low Iq LDO

Buy Now Datasheet
Voltage Regulators - Linear - MIC5238-1.3YD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5238-1.3YD5-TR
Voltage Regulators - Linear MIC5238-1.3YD5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5238-1.3YD5-TR
PMIC - Voltage Regulators - Linear MIC5238-1.3YD5-TR
IC REG LIN 1.3V 150MA TSOT23-5

IC REG LIN 1.3V 150MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5238-1.3YD5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5238-1.3YD5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5238-1.3YD5-TR
IC REG LIN 1.3V 150MA TSOT23-5

IC REG LIN 1.3V 150MA TSOT23-5

Supplier's Site
IC REG LIN 1.3V 150MA TSOT23-5 - 536-MIC5238-1.3YD5-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 1.3V 150MA TSOT23-5
536-MIC5238-1.3YD5-TR
IC REG LIN 1.3V 150MA TSOT23-5 536-MIC5238-1.3YD5-TR
IC REG LIN 1.3V 150MA TSOT23-5

IC REG LIN 1.3V 150MA TSOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 576-1835-2-ND 776-MIC5238-1.3YD5-TR 134063-MIC5238-1.3YD5-TR MIC5238-1.3YD5-TR MIC5238-1.3YD5-TR MIC5238-1.3YD5-TR MIC5238-1.3YD5-TR 536-MIC5238-1.3YD5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.3V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5238-1.3YD5-TR LDO Voltage Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN 1.3V 150MA TSOT23-5
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; Tape & Reel (TR) SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data