Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 52-PowerBFQFN
Switching Voltage Regulators 20V, 6A Hyper Speed Load Module
IC REG BUCK ADJ 6A 52QFN
IC REG BUCK ADJUSTABLE 6A 52QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 52-PowerBFQFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4917-2-ND | MIC45116-2YMP-TR | MIC45116-2YMP-TR | MIC45116-2YMP-TR | MIC45116-2YMP-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 52-PowerBFQFN | Other; 52-PowerBFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 17 volts | 0.8000 volts | 0.8000 to 17 volts |