Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
LDO Voltage Regulators Low Noise, IttyBitty, CMOS LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 3.2V 150MA SOT23-5
IC REG LINEAR 3.2V 150MA SOT23-5
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5245-3.2YM5-TR-ND | MIC5245-3.2YM5-TR | MIC5245-3.2YM5-TR | MIC5245-3.2YM5-TR | MIC5245-3.2YM5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Enable |