The MIC4575-5.0WU is a step-down (buck) switching regulator capable of delivering up to 1A of output current. It operates at a fixed frequency of 200 kHz, which allows for a reduction in the size of output filter inductors compared to lower frequency regulators. The input voltage range is wide, from 4V to 24V, and it provides a fixed output voltage of 5V with a maximum output voltage tolerance of ±3% under specified line and load conditions. This regulator features low shutdown current consumption of less than 200 µA and offers high efficiency, typically around 75%. It includes built-in protections such as thermal shutdown and cycle-by-cycle current limiting. The MIC4575 series is designed to require minimal external components, making it suitable for various applications, including battery chargers and on-card switching regulators. It is available in TO-220 and DDPAK packages, suitable for industrial temperature ranges.
Manufacturer: Microchip Technology
Win Source Part Number: 1076623-MIC4575-5.0W
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.7A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Buck, Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck, Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK BST 5V 1.7A TO263-5
IC REG BUCK BST 5V 1.7A TO263-5
IC REG BUCK BST 5V 1.7A TO263-5
Switching Voltage Regulators 200kHz 1.0A Step-down Regulator
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1076623-MIC4575-5.0WU | 576-1216-ND | MIC4575-5.0WU | MIC4575-5.0WU | MIC4575-5.0WU | MIC4575-5.0WU | MIC4575-5.0WU |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4575-5.0WU | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck, Buck-Boost | Buck; Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |