Manufacturer: Microchip Technology
Win Source Part Number: 1076850-MIC5238-1.1Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.1V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 20μA to 2.5mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 1.1V 150MA SOT23-5 Product overview: MIC5238-1.1YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5238-1.1YM5-T
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
LDO Voltage Regulators 150mA Low Vo, Low Iq LDO
IC REG LINEAR 1.1V 150MA SOT23-5
IC REG LINEAR 1.1V 150MA SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1076850-MIC5238-1.1YM5-TR | 576-1833-1-ND | 776-MIC5238-1.1YM5-TR | MIC5238-1.1YM5-TR | MIC5238-1.1YM5-TR | MIC5238-1.1YM5-TR | MIC5238-1.1YM5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5238-1.1YM5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.1V 150MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |