Manufacturer: Microchip Technology
Win Source Part Number: 089110-MIC4680YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.3A
Family Name: MIC4680
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 34V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 32.98V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LT3694-1EFE#TRPBF; LT3684EMSE; LT3694-1EFE#PBF; LT3684EMSE#TR;
Introduction Date: June 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.3A 8-SOIC (0.154"", 3.90mm Width)"
Microchip MIC4680YM Buck Converter
Microchip MIC4680YM Buck Converter
Microchip MIC4680YM Buck Converter
Switching Regulator, Voltage-mode, 1A, 220kHz Switching Freq-Max, PDSO8
IC REG BUCK ADJ 1.3A 8SOIC
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.3A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 1.3A 8SOIC
IC REG BUCK ADJ 1.3A 8SOIC
Switching Voltage Regulators 1.3A SuperSwitcher
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 089110-MIC4680YM | 576-2344-ND | 9101581P | 1460313 | 9101581 | MIC4680YM | MIC4680YM | MIC4680YM | MIC4680YM | MIC4680YM | MIC4680YM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4680YM | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Switching Regulators | Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck; Buck, Buck-Boost | Buck | Buck; Boost | Buck; Boost | Buck | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Soic | SOIC; Other; Soic | SOIC; Other; SOIC8 | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Life Cycle Stage | Maturity; Active | Active | Active | Active | |||||||
| Special Features | Multiple Outputs; Synchronous Rectification |