Manufacturer: Microchip Technology
Win Source Part Number: 058709-MIC4720YMME
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.7V
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
IC REG BUCK ADJ 2A 10MSOP
Switching Voltage Regulators 2A 2MHz Buck Regulator
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 2A 10MSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 058709-MIC4720YMME | 576-1654-5-ND | MIC4720YMME | MIC4720YMME | MIC4720YMME | MIC4720YMME |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4720YMME | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 10-MSOP-EP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |