The MIC5249-1.8YMM is a CMOS linear voltage regulator designed to provide a stable 1.8V output with a maximum output current of 300mA. It features a low dropout voltage of approximately 340mV at full load, making it suitable for battery-powered and noise-sensitive applications. The device offers 1% initial output voltage accuracy and includes a power-on reset (POR) function with an adjustable delay, which can be set using an external capacitor. This regulator operates with low-ESR ceramic capacitors, allowing for reduced board space, which is advantageous in compact designs such as cellular phones and PDAs. Additional features include thermal shutdown, current limit protection, and a logic-compatible enable pin for easy integration into various circuits. The MIC5249-1.8YMM is housed in an 8-pin MSOP package and is rated for operation over a temperature range of -40°C to +125°C.
IC REG LINEAR 1.8V 300MA 8MSOP Product overview: MIC5249-1.8YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5249-1.8YMM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 719459-MIC5249-1.8YM
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: MIC5249
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.6V at 300mA
Current - Quiescent (Iq): 200μA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
IC REG LINEAR 1.8V 300MA 8MSOP
LDO Voltage Regulators 300mA uCapl LDO with Reset
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
IC REG LINEAR 1.8V 300MA 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5249-1.8YMM | 719459-MIC5249-1.8YMM | MIC5249-1.8YMM-ND | MIC5249-1.8YMM | MIC5249-1.8YMM | MIC5249-1.8YMM | MIC5249-1.8YMM |
| Product Name | 1.8V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5249-1.8YMM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | SSOP; Other; 8-TSSOP, 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 6 volts | 6 volts | ? to 6 volts |