Microchip Technology, Inc. Voltage Regulators MIC5219-3.3YM5-TR

Description
LDO Regulator Pos 3.3V 0.5A
Request a Quote Datasheet
Description
LDO Regulator Pos 3.3V 0.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 9101685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9101685
Voltage Regulators 9101685
LDO Regulator Pos 3.3V 0.5A

LDO Regulator Pos 3.3V 0.5A

Supplier's Site
Voltage Regulators - 9101685P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9101685P
Voltage Regulators 9101685P
LDO Regulator Pos 3.3V 0.5A

LDO Regulator Pos 3.3V 0.5A

Supplier's Site
Voltage Regulators - 1654039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1654039
Voltage Regulators 1654039
LDO Regulator Pos 3.3V 0.5A

LDO Regulator Pos 3.3V 0.5A

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1281-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1281-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1281-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1281-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1281-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1281-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1281-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1281-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1281-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.3V 500MA SOT23 Voltage Regulator IC
776-MIC5219-3.3YM5-TR
3.3V 500MA SOT23 Voltage Regulator IC 776-MIC5219-3.3YM5-TR
IC REG LINEAR 3.3V 500MA SOT23-5 Product overview: MIC5219-3.3YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5219-3.3YM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 500MA SOT23-5 Product overview: MIC5219-3.3YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5219-3.3YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.3YM5-TR - 096554-MIC5219-3.3YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.3YM5-TR
096554-MIC5219-3.3YM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.3YM5-TR 096554-MIC5219-3.3YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 096554-MIC5219-3.3YM 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Family Name: MIC5219 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): TS5215CX533; TS5215CX533 RF; MAX8860EUA18-T; Introduction Date: July 20, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 096554-MIC5219-3.3YM5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Family Name: MIC5219
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TS5215CX533; TS5215CX533 RF; MAX8860EUA18-T;
Introduction Date: July 20, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5219-3.3YM5-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5219-3.3YM5-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5219-3.3YM5-TR
IC REG LINEAR 3.3V 500MA SOT23-5

IC REG LINEAR 3.3V 500MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5219-3.3YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5219-3.3YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5219-3.3YM5-TR
IC REG LINEAR 3.3V 500MA SOT23-5

IC REG LINEAR 3.3V 500MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5219-3.3YM5-TR
LDO Voltage Regulators MIC5219-3.3YM5-TR
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO

LDO Voltage Regulators 500mA Peak 1% Low Noise LDO

Buy Now Datasheet
Voltage Regulators - Linear - MIC5219-3.3YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5219-3.3YM5-TR
Voltage Regulators - Linear MIC5219-3.3YM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5219-3.3YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5219-3.3YM5-TR
PMIC - Voltage Regulators - Linear MIC5219-3.3YM5-TR
IC REG LINEAR 3.3V 500MA SOT23-5

IC REG LINEAR 3.3V 500MA SOT23-5

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - MIC5219-3.3YM5-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MIC5219-3.3YM5-TR
Power Supply Chip >> Linear Voltage Regulators (LDO) MIC5219-3.3YM5-TR
75dB@(120Hz) 500mA null 3.3V Positive electrode 12V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 500mA null 3.3V Positive electrode 12V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 9101685 9101685P 576-1281-2-ND 776-MIC5219-3.3YM5-TR 096554-MIC5219-3.3YM5-TR MIC5219-3.3YM5-TR MIC5219-3.3YM5-TR MIC5219-3.3YM5-TR MIC5219-3.3YM5-TR MIC5219-3.3YM5-TR MIC5219-3.3YM5-TR
Product Name Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 500MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.3YM5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; Sot-23 SOT23; Other; SOT-23 Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive
Unlock Full Specs
to access all available technical data